onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162FN MC10H162FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124602-MC10H162FN Packaging: Tube/Rail Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H162MELG; MC10H162FNR2G; MC10H162FNR2; MC10H162FN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124602-MC10H162FN Packaging: Tube/Rail Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H162MELG; MC10H162FNR2G; MC10H162FNR2; MC10H162FN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162FN - 124602-MC10H162FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162FN
124602-MC10H162FN
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162FN 124602-MC10H162FN
Manufacturer: ON Semiconductor Win Source Part Number: 124602-MC10H162FN Packaging: Tube/Rail Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H162MELG; MC10H162FNR2G; MC10H162FNR2; MC10H162FN; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 124602-MC10H162FN
Packaging: Tube/Rail
Type: Decoder
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H162MELG; MC10H162FNR2G; MC10H162FNR2; MC10H162FN;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC10H162FN
Analog Switch and Multiplexer IC 743-MC10H162FN
IC DECODER BIN 1:8 20-PLCC Product overview: MC10H162FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H162FN can be used for catalog matching and distributor lookup.

IC DECODER BIN 1:8 20-PLCC Product overview: MC10H162FN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H162FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 124602-MC10H162FN 743-MC10H162FN
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H162FN Analog Switch and Multiplexer IC
Supply Voltage (VS) -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3125QG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 2444556P - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details