6-Bit ECL Decoder/Demux, Inverting, PDIP, Through Hole Product overview: MC10H161P from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Through-Hole. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161P can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217278-MC10H161P
Series: 10H
Packaging: Tube
Type: Decoder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC10H161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC10161P; MC10161L; MC10H161MEL;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Decoder 1 x 3:8 16-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-MC10H161P | 1217278-MC10H161P | MC10H161P-ND |
| Product Name | Through-Hole Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161P | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | -4.94 to -5.46 volts | -4.94 to -5.46 volts |