onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10H161MELG

Description
IC DECODER 1 X 3:8 16SOEIAJ
Datasheet
Description
IC DECODER 1 X 3:8 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC10H161MELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10H161MELG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10H161MELG
IC DECODER 1 X 3:8 16SOEIAJ

IC DECODER 1 X 3:8 16SOEIAJ

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC10H161MELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10H161MELG
Signal Switches, Multiplexers, Decoders MC10H161MELG
Decoder 1 x 3:8 16-SOEIAJ

Decoder 1 x 3:8 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC10H161MELG MC10H161MELG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage -4.94V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74151ADC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC154DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers