ONSEMI
MC10H161L -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
onsemi
Signal Switches, Multiplexers, Decoders
MC10H161L
Description
Decoder 1 x 3:8 16-CDIP
-
Quarktwin Technology Ltd.
Datasheet
Description
Decoder 1 x 3:8 16-CDIP
Datasheet
Suppliers
Signal Switches, Multiplexers, Decoders
MC10H161L
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Logic Multiplexers |
|
Product Number
|
MC10H161L |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
-4.94V ~ -5.46V
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SSOP
Operating Current
24 mA
View Details
2 suppliers
Output Characteristics
3-State
Package Type
DIP; CDIP
View Details
3 suppliers