onsemi Signal Switches, Multiplexers, Decoders MC10H159M

Description
Multiplexer, 10H Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, ECL, PDSO16
Request a Quote
Description
Multiplexer, 10H Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, ECL, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC10H159M is a quad 2-input multiplexer designed for high-speed applications, featuring a typical propagation delay of 1.5 ns and a power dissipation of 218 mW. This device is part of the MECL 10H,Ñ¢ series, offering improved performance over the MECL 10K,Ñ¢ family with a 100% reduction in propagation delay without increasing power supply current. It operates within a voltage range of -8.0 to 0 V and supports input voltages from 0 to VEE. The multiplexer includes a common enable and data select inputs, allowing for flexible data routing. The output levels are inverted, and the device is compatible with Pb-free packaging options. The operating temperature range is from 0 to +75 °C, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The MC10H159M is a quad 2-input multiplexer designed for high-speed applications, featuring a typical propagation delay of 1.5 ns and a power dissipation of 218 mW. This device is part of the MECL 10H,Ñ¢ series, offering improved performance over the MECL 10K,Ñ¢ family with a 100% reduction in propagation delay without increasing power supply current. It operates within a voltage range of -8.0 to 0 V and supports input voltages from 0 to VEE. The multiplexer includes a common enable and data select inputs, allowing for flexible data routing. The output levels are inverted, and the device is compatible with Pb-free packaging options. The operating temperature range is from 0 to +75 °C, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
 - MC10H159M - Rochester Electronics
Newburyport, MA, United States
Multiplexer, 10H Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, ECL, PDSO16

Multiplexer, 10H Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, ECL, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC10H159M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC10H159M
Signal Switches, Multiplexers, Decoders MC10H159M
Multiplexer 4 x 2:1 16-SOEIAJ

Multiplexer 4 x 2:1 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC10H159M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC10H159M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC10H159M
IC MULTIPLEXER 4 X 2:1 16SOEIAJ

IC MULTIPLEXER 4 X 2:1 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MC10H159M MC10H159M MC10H159M
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Package Type SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74LS158DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
 - 74HCT4051D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Logic Family CMOS
View Details