onsemi Signal Switches, Multiplexers, Decoders MC10H158PG

Description
Multiplexer 4 x 2:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC10H158PG-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10H158PG-ND
Signal Switches, Multiplexers, Decoders MC10H158PG-ND
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-MC10H158PG
Quad Analog Switch and Multiplexer IC 743-MC10H158PG
Quad 2-Input Multiplexer (Non-Inverting), PDIP-16, 25-TUBE Product overview: MC10H158PG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158PG can be used for catalog matching and distributor lookup.

Quad 2-Input Multiplexer (Non-Inverting), PDIP-16, 25-TUBE Product overview: MC10H158PG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158PG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158PG - 131413-MC10H158PG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158PG
131413-MC10H158PG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158PG 131413-MC10H158PG
Manufacturer: ON Semiconductor Win Source Part Number: 131413-MC10H158PG Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-DIP Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 131413-MC10H158PG
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC10H158PG-ND 743-MC10H158PG 131413-MC10H158PG
Product Name Signal Switches, Multiplexers, Decoders Quad Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158PG
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 C (32 F) 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data