onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158P MC10H158P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217273-MC10H158P Series: 10H Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC10H158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MC10158P; MC10158L; MC10H158FNG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217273-MC10H158P Series: 10H Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC10H158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MC10158P; MC10158L; MC10H158FNG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158P - 1217273-MC10H158P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158P
1217273-MC10H158P
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158P 1217273-MC10H158P
Manufacturer: ON Semiconductor Win Source Part Number: 1217273-MC10H158P Series: 10H Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: -4.94 V ~ -5.46 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MC10H158 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): MC10158P; MC10158L; MC10H158FNG; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 1217273-MC10H158P
Series: 10H
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: -4.94 V ~ -5.46 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MC10H158
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): MC10158P; MC10158L; MC10H158FNG;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC10H158P-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10H158P-ND
Signal Switches, Multiplexers, Decoders MC10H158P-ND
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad DIP Analog Switch and Multiplexer IC
743-MC10H158P
Quad DIP Analog Switch and Multiplexer IC 743-MC10H158P
10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H158P from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158P can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H158P from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1217273-MC10H158P MC10H158P-ND 743-MC10H158P
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158P Signal Switches, Multiplexers, Decoders Quad DIP Analog Switch and Multiplexer IC
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,118-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1898419 - RS Components, Ltd.
Specs
Configuration Dual 4 x 2
Package Type SOIC; Soic
Number of Pins 16
View Details