onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158L MC10H158L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207809-MC10H158L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207809-MC10H158L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158L - 207809-MC10H158L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158L
207809-MC10H158L
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158L 207809-MC10H158L
Manufacturer: ON Semiconductor Win Source Part Number: 207809-MC10H158L Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: ON Semiconductor
Win Source Part Number: 207809-MC10H158L
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC10H158L-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10H158L-ND
Signal Switches, Multiplexers, Decoders MC10H158L-ND
Multiplexer 4 x 2:1 16-CDIP

Multiplexer 4 x 2:1 16-CDIP

Buy Now Datasheet
Singapore, Singapore
Quad DIP Analog Switch and Multiplexer IC
743-MC10H158L
Quad DIP Analog Switch and Multiplexer IC 743-MC10H158L
10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, CDIP16, CERAMIC, DIP-16 Product overview: MC10H158L from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158L can be used for catalog matching and distributor lookup.

10H SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, CDIP16, CERAMIC, DIP-16 Product overview: MC10H158L from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC10H158L - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC10H158L
Signal Switches, Multiplexers, Decoders MC10H158L
IC MULTIPLEXER 4 X 2:1 16CDIP

IC MULTIPLEXER 4 X 2:1 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 207809-MC10H158L MC10H158L-ND 743-MC10H158L MC10H158L
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158L Signal Switches, Multiplexers, Decoders Quad DIP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts -4.94 to -5.46 volts -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products