onsemi Signal Switches, Multiplexers, Decoders MC10H158FNG

Description
Multiplexer 4 x 2:1 20-PLCC (9x9)
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC10H158FNG-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10H158FNG-ND
Signal Switches, Multiplexers, Decoders MC10H158FNG-ND
Multiplexer 4 x 2:1 20-PLCC (9x9)

Multiplexer 4 x 2:1 20-PLCC (9x9)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNG - 138108-MC10H158FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNG
138108-MC10H158FNG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNG 138108-MC10H158FNG
Manufacturer: ON Semiconductor Win Source Part Number: 138108-MC10H158FNG Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V Alternative Parts (Cross-Reference): MC10H158P; MC10158P; MC10158L; MC10H158FNG; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 46

Manufacturer: ON Semiconductor
Win Source Part Number: 138108-MC10H158FNG
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V
Alternative Parts (Cross-Reference): MC10H158P; MC10158P; MC10158L; MC10H158FNG;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 46

Buy Now Datasheet
Singapore, Singapore
Quad SMD Analog Switch and Multiplexer IC
743-MC10H158FNG
Quad SMD Analog Switch and Multiplexer IC 743-MC10H158FNG
Quad 2-Input Mux, 8-Input, 4-Output, PLCC, Surface Mount Product overview: MC10H158FNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158FNG can be used for catalog matching and distributor lookup.

Quad 2-Input Mux, 8-Input, 4-Output, PLCC, Surface Mount Product overview: MC10H158FNG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158FNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC10H158FNG-ND 138108-MC10H158FNG 743-MC10H158FNG
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158FNG Quad SMD Analog Switch and Multiplexer IC
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F) 0.0 C (32 F)
Package Type 20-LCC PLCC; 20-PLCC (9x9) Rail/Tube
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products