Manufacturer: ON Semiconductor
Win Source Part Number: 207807-MC10H141L
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Purpose: Universal
Supply Voltage - Operating: 4.94 V to 5.46 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Shift Shift Register 1 Element 4 Bit 16-CDIP
IC SHIFT REG 4BIT UNIV 16-CDIP
IC SHIFT REG 4BIT UNIV 16-CDIP
Shift Shift Register 1 Element 4 Bit 16-CDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 207807-MC10H141L | MC10H141L-ND | MC10H141L | MC10H141L | MC10H141L |
| Product Name | Logic - Logic - Shift Registers - MC10H141L | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Supply Voltage | 4.94 V ~ 5.46 V | 4.94V ~ 5.46V | 4.94V ~ 5.46V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP; Other; 16-CDIP | CDIP; Other; "16-CDIP (0.300"", 7.62mm)" | DIP; Other; 16-CDIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |