onsemi Logic - Logic - Shift Registers - MC10H141FNR2 MC10H141FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217270-MC10H141FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10H141 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.94V ~ 5.46V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217270-MC10H141FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10H141 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.94V ~ 5.46V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MC10H141FNR2 - 1217270-MC10H141FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10H141FNR2
1217270-MC10H141FNR2
Logic - Logic - Shift Registers - MC10H141FNR2 1217270-MC10H141FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1217270-MC10H141FNR2 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10H141 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.94V ~ 5.46V

Manufacturer: ON Semiconductor
Win Source Part Number: 1217270-MC10H141FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 10H141
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.94V ~ 5.46V

Buy Now
Shift Registers - MC10H141FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10H141FNR2
Shift Registers MC10H141FNR2
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)

Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)

Buy Now Datasheet
Logic - Shift Registers - MC10H141FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC10H141FNR2
Logic - Shift Registers MC10H141FNR2
IC SHIFT REG 4BIT UNIV 20PLCC

IC SHIFT REG 4BIT UNIV 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 1217270-MC10H141FNR2 MC10H141FNR2 MC10H141FNR2
Product Name Logic - Logic - Shift Registers - MC10H141FNR2 Shift Registers Logic - Shift Registers
Supply Voltage 4.94V ~ 5.46V 4.94V ~ 5.46V
Output Characteristics Push-Pull Push-Pull
Number of units in IC 1
Number of Bits (Stages) 4 4
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 4015BDC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 16V
Output Characteristics Non-Inverted
View Details