onsemi Shift Registers MC10H141FNG

Description
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC10H141FNG-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC10H141FNG-ND
Shift Registers MC10H141FNG-ND
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)

Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)

Buy Now Datasheet
Logic - Logic - Shift Registers - MC10H141FNG - 1217269-MC10H141FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC10H141FNG
1217269-MC10H141FNG
Logic - Logic - Shift Registers - MC10H141FNG 1217269-MC10H141FNG
Manufacturer: ON Semiconductor Win Source Part Number: 1217269-MC10H141FNG Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C Package: 20-LCC (J-Lead) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 4.94 V ~ 5.46 V Function: Universal Number of Elements: 1 Number of Bits per Element: 4 Family Name: MC10H141 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): MC10141FN; MC10H141FN; MC10H141FNR2; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 46

Manufacturer: ON Semiconductor
Win Source Part Number: 1217269-MC10H141FNG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 4.94 V ~ 5.46 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: MC10H141
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10141FN; MC10H141FN; MC10H141FNR2;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 46

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC10H141FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC10H141FNG
Integrated Circuits (ICs) - Logic - Shift Registers MC10H141FNG
IC SHIFT REG 4BIT UNIV 20PLCC

IC SHIFT REG 4BIT UNIV 20PLCC

Supplier's Site
Shift Registers - MC10H141FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC10H141FNG
Shift Registers MC10H141FNG
Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)

Shift Shift Register 1 Element 4 Bit 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC10H141FNG-ND 1217269-MC10H141FNG MC10H141FNG MC10H141FNG
Product Name Shift Registers Logic - Logic - Shift Registers - MC10H141FNG Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 4.94V ~ 5.46V 4.94 V ~ 5.46 V 4.94V ~ 5.46V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type PLCC; Other; 20-LCC (J-Lead) Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
Shift Registers - 1727-74HCS166PW-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details