onsemi Logic - Logic - Counters, Dividers - MC10H136FNG MC10H136FNG

Description
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20
Request a Quote Datasheet
Description
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H136FNG - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20

Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, ECL, PQCC20

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC10H136FNG - 207806-MC10H136FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10H136FNG
207806-MC10H136FNG
Logic - Logic - Counters, Dividers - MC10H136FNG 207806-MC10H136FNG
Manufacturer: ON Semiconductor Win Source Part Number: 207806-MC10H136FNG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 250MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9)

Manufacturer: ON Semiconductor
Win Source Part Number: 207806-MC10H136FNG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 250MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC10H136FNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC10H136FNG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC10H136FNG
IC BINARY COUNTER 4-BIT 20PLCC

IC BINARY COUNTER 4-BIT 20PLCC

Supplier's Site
Counters, Dividers - MC10H136FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10H136FNG
Counters, Dividers MC10H136FNG
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC10H136FNG 207806-MC10H136FNG MC10H136FNG MC10H136FNG
Product Name Logic - Logic - Counters, Dividers - MC10H136FNG Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Package Type LDCC20 PLCC; 20-PLCC (9x9) 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data