onsemi Logic - Logic - Counters, Dividers - MC10H136FN MC10H136FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217265-MC10H136FN Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 250MHz Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10H136 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217265-MC10H136FN Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 250MHz Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10H136 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10H136FN - 1217265-MC10H136FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10H136FN
1217265-MC10H136FN
Logic - Logic - Counters, Dividers - MC10H136FN 1217265-MC10H136FN
Manufacturer: ON Semiconductor Win Source Part Number: 1217265-MC10H136FN Packaging: Tube Mounting Style: SMD Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 250MHz Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 10H136 Manufacturer Pack Quantity: 46 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1217265-MC10H136FN
Packaging: Tube
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 250MHz
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 10H136
Manufacturer Pack Quantity: 46
MSL Level: 1 (Unlimited)

Buy Now
Counters, Dividers - MC10H136FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC10H136FN
Counters, Dividers MC10H136FN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)

Buy Now
Logic - Counters, Dividers - MC10H136FN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10H136FN
Logic - Counters, Dividers MC10H136FN
IC COUNTER UNIV HEX HS 20PLCC

IC COUNTER UNIV HEX HS 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1217265-MC10H136FN MC10H136FN MC10H136FN
Product Name Logic - Logic - Counters, Dividers - MC10H136FN Counters, Dividers Logic - Counters, Dividers
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC161D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD40103B-MIL CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BF - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 18
View Details
4 suppliers