The MC10H135PG is a dual J-K master-slave flip-flop designed for high-speed applications. It features asynchronous set and reset inputs that override the clock, allowing for flexible control of output states. The device operates with a typical propagation delay of 1.5 ns and supports a maximum toggle frequency of 250 MHz, making it suitable for fast digital circuits. Power dissipation is rated at 280 mW under no load conditions. The flip-flop is voltage compensated and compatible with MECL 10K,Ñ¢ logic levels, ensuring reliable performance across various operating conditions. It has improved noise margins of 150 mV and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The MC10H135PG is housed in a PDIP-16 package, making it easy to integrate into existing designs. Its operating temperature range is from 0 to +75 °C, with storage temperatures ranging from -55 to +150 °C. This product is suitable for engineers looking for a reliable and efficient flip-flop for their digital logic applications.
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDIP16
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10H135PG-ND | MC10H135PG | MC10H135PG | MC10H135PG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | -4.9V ~ -5.46V | -4.9V ~ -5.46V |