Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PQCC20
Manufacturer: ON Semiconductor
Win Source Part Number: 132663-MC10H135FNR2G
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 68mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 20-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
IC FF JK TYPE DUAL 1BIT 20PLCC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)
IC FF JK TYPE DUAL 1BIT 20PLCC
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10H135FNR2G-ND | MC10H135FNR2G | 132663-MC10H135FNR2G | MC10H135FNR2G | MC10H135FNR2G | MC10H135FNR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10H135FNR2G | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.9V ~ -5.46V | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V | |||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |||
| Package Type | 20-LCC (J-Lead) | LDCC20 | 20-LCC (J-Lead) |