Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)
Manufacturer: ON Semiconductor
Win Source Part Number: 1217263-MC10H135FNR2
Packaging: Tape and Reel
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 250MHz
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 10H135
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -4.9V ~ -5.46V
Current - Quiescent (Iq): 68mA
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)
IC FF JK TYPE DUAL 1BIT 20PLCC
IC FF JK TYPE DUAL 1BIT 20PLCC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10H135FNR2-ND | 1217263-MC10H135FNR2 | MC10H135FNR2 | MC10H135FNR2 | MC10H135FNR2 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10H135FNR2 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.9V ~ -5.46V | -4.9V ~ -5.46V | -4.9V ~ -5.46V | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |