onsemi Flip Flops MC10H135FN

Description
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)
Request a Quote Datasheet
Description
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC10H135FN-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MC10H135FN-ND
Flip Flops MC10H135FN-ND
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)

Buy Now Datasheet
 - MC10H135FN - Rochester Electronics
Newburyport, MA, United States
Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PQCC20

Jbar-Kbar Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H135FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H135FN
Integrated Circuits (ICs) - Logic - Flip Flops MC10H135FN
IC FF JK TYPE DUAL 1BIT 20PLCC

IC FF JK TYPE DUAL 1BIT 20PLCC

Supplier's Site
Flip Flops - MC10H135FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H135FN
Flip Flops MC10H135FN
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H135FN-ND MC10H135FN MC10H135FN MC10H135FN
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type J-K J-K
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage -4.9V ~ -5.46V -4.9V ~ -5.46V
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Logic - Flip Flops - 74ACT175SJ - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details