onsemi Logic - Logic - Flip Flops - MC10H131L MC10H131L

Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, CDIP16
Request a Quote Datasheet
Description
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, CDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H131L - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, CDIP16

D Flip-Flop, 10H Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, CDIP16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10H131L
074432-MC10H131L
Logic - Logic - Flip Flops - MC10H131L 074432-MC10H131L
Manufacturer: ON Semiconductor Win Source Part Number: 074432-MC10H131L Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 56mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Dimension: 16-CDIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -4.9 V to -5.46 V Max Frequency: 250MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 074432-MC10H131L
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 16-CDIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MC10H131L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10H131L
Flip Flops MC10H131L
Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC10H131L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10H131L
Integrated Circuits (ICs) - Logic - Flip Flops MC10H131L
IC FF D-TYPE DUAL 1BIT 16CDIP

IC FF D-TYPE DUAL 1BIT 16CDIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10H131L 074432-MC10H131L MC10H131L MC10H131L
Product Name Logic - Logic - Flip Flops - MC10H131L Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type DIP; DIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family ECL
Supply Voltage -4.9 V ~ -5.46 V -4.9V ~ -5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details