onsemi Dual SMD 250MHz Logic IC MC10H131FNR2G

Description
Dual D Flip-Flop, 250MHz, ECL, PLCC, Surface Mount Product overview: MC10H131FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H131FNR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, 250MHz, ECL, PLCC, Surface Mount Product overview: MC10H131FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H131FNR2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 250MHz Logic IC
706-MC10H131FNR2G
Dual SMD 250MHz Logic IC 706-MC10H131FNR2G
Dual D Flip-Flop, 250MHz, ECL, PLCC, Surface Mount Product overview: MC10H131FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H131FNR2G can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 250MHz, ECL, PLCC, Surface Mount Product overview: MC10H131FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 250MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SMD, 250MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC10H131FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC10H131FNR2G
Product Name Dual SMD 250MHz Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5454FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74ABT20PW,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details