Manufacturer: ON Semiconductor
Win Source Part Number: 022535-MC10H131FNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 56mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Dimension: 20-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.9 V to -5.46 V
Max Frequency: 250MHz
IC FF D-TYPE DUAL 1BIT 20PLCC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-LCC (J-Lead)
IC FF D-TYPE DUAL 1BIT 20PLCC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 022535-MC10H131FNR2G | MC10H131FNR2G | MC10H131FNR2G | MC10H131FNR2G |
| Product Name | Logic - Logic - Flip Flops - MC10H131FNR2G | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.9 V ~ -5.46 V | -4.9V ~ -5.46V | ||
| fMAX | 250 MHz | 250 MHz | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |