D Latch, 10H Series, 1-Func, Low Level Triggered, 2-Bit, Complementary Output, ECL, PDIP16
S-R Latch 2 Channel 1:1 IC Differential 16-PDIP
S-R Latch 2 Channel 1:1 IC Differential 16-PDIP
IC LATCH DUAL MECL 10H 16-DIP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC10H130PG | MC10H130PG-ND | MC10H130PG | MC10H130PG |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Package Type | DIP; DIP16 | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | ECL | |||
| Latch Type | S-R | |||
| Output Characteristics | Differential |