onsemi Latches MC10H130L

Description
S-R Latch 2 Channel 1:1 IC Differential 16-CDIP
Request a Quote Datasheet
Description
S-R Latch 2 Channel 1:1 IC Differential 16-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC10H130L-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 2 Channel 1:1 IC Differential 16-CDIP

S-R Latch 2 Channel 1:1 IC Differential 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC10H130L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC10H130L
Integrated Circuits (ICs) - Logic - Latches MC10H130L
IC LATCH DUAL MECL 10H 16-CDIP

IC LATCH DUAL MECL 10H 16-CDIP

Supplier's Site
Latches - MC10H130L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
MC10H130L
Latches MC10H130L
S-R Latch 2 Channel 1:1 IC Differential 16-CDIP

S-R Latch 2 Channel 1:1 IC Differential 16-CDIP

Buy Now Datasheet
Logic - Latches - MC10H130L - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC10H130L
Logic - Latches MC10H130L
IC LATCH DUAL MECL 10H 16-CDIP

IC LATCH DUAL MECL 10H 16-CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC10H130L-ND MC10H130L MC10H130L MC10H130L
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type S-R S-R
Output Characteristics Differential
Supply Voltage 4.94V ~ 5.46V 4.94V ~ 5.46V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-4111-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Logic - Latches - 74FCT16373CTPVCG4 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details