onsemi Logic - Logic - Translators, Level Shifters - MC10H125PG MC10H125PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207804-MC10H125PG Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207804-MC10H125PG Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H125PG - 207804-MC10H125PG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H125PG
207804-MC10H125PG
Logic - Logic - Translators, Level Shifters - MC10H125PG 207804-MC10H125PG
Manufacturer: ON Semiconductor Win Source Part Number: 207804-MC10H125PG Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-DIP

Manufacturer: ON Semiconductor
Win Source Part Number: 207804-MC10H125PG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: MECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207804-MC10H125PG
Product Name Logic - Logic - Translators, Level Shifters - MC10H125PG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers