onsemi Logic - Logic - Translators, Level Shifters - MC10H125L MC10H125L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207803-MC10H125L Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-CDIP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207803-MC10H125L Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H125L - 207803-MC10H125L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H125L
207803-MC10H125L
Logic - Logic - Translators, Level Shifters - MC10H125L 207803-MC10H125L
Manufacturer: ON Semiconductor Win Source Part Number: 207803-MC10H125L Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: MECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-CDIP

Manufacturer: ON Semiconductor
Win Source Part Number: 207803-MC10H125L
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: MECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207803-MC10H125L
Product Name Logic - Logic - Translators, Level Shifters - MC10H125L
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-2015-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics 3-State
View Details
3 suppliers