onsemi Translators, Level Shifters MC10H125FNG

Description
IC TRNSLTR UNIDIRECTIONAL 20PLCC
Datasheet
Description
IC TRNSLTR UNIDIRECTIONAL 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC10H125FNG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
MC10H125FNG
Translators, Level Shifters MC10H125FNG
IC TRNSLTR UNIDIRECTIONAL 20PLCC

IC TRNSLTR UNIDIRECTIONAL 20PLCC

Supplier's Site Datasheet
Quad Mecl To Ttl Translator, Lcc-20; No. Of Inputs Onsemi - 45J0875 - Newark, An Avnet Company
Chicago, IL, United States
Quad Mecl To Ttl Translator, Lcc-20; No. Of Inputs Onsemi
45J0875
Quad Mecl To Ttl Translator, Lcc-20; No. Of Inputs Onsemi 45J0875
QUAD MECL TO TTL TRANSLATOR, LCC-20; No. of Inputs:4Inputs; Output Current:-; Propagation Delay:3.35ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C RoHS Compliant: Yes

QUAD MECL TO TTL TRANSLATOR, LCC-20; No. of Inputs:4Inputs; Output Current:-; Propagation Delay:3.35ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site
Translators, Level Shifters - MC10H125FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10H125FNG
Translators, Level Shifters MC10H125FNG
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)

Buy Now

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC10H125FNG 45J0875 MC10H125FNG
Product Name Translators, Level Shifters Quad Mecl To Ttl Translator, Lcc-20; No. Of Inputs Onsemi Translators, Level Shifters
Package Type 20-LCC (J-Lead) 20-LCC (J-Lead)
Output Type Non-Inverted Non-Inverted
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 C (32 F) 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 10116FC - Lingto Electronic Limited
Specs
Logic Family ECL
View Details
Translator ICs - 1897442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details