onsemi Translators, Level Shifters MC10H124PG

Description
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-PDIP
Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC10H124PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC10H124PG
Translators, Level Shifters MC10H124PG
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-PDIP

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 16-PDIP

Buy Now
Quad Ttl To Mecl Translator, Dip-16; No. Of Inputs Onsemi - 98H0625 - Newark, An Avnet Company
Chicago, IL, United States
Quad Ttl To Mecl Translator, Dip-16; No. Of Inputs Onsemi
98H0625
Quad Ttl To Mecl Translator, Dip-16; No. Of Inputs Onsemi 98H0625
QUAD TTL TO MECL TRANSLATOR, DIP-16; No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:16Pins; Logic Case Style:DIP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C RoHS Compliant: Yes

QUAD TTL TO MECL TRANSLATOR, DIP-16; No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:16Pins; Logic Case Style:DIP; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators
Product Number MC10H124PG 98H0625
Product Name Translators, Level Shifters Quad Ttl To Mecl Translator, Dip-16; No. Of Inputs Onsemi
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Output Type Differential
Features RoHS RoHS
Operating Temperature 0.0 to 75 C (32 to 167 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 216279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Features RoHS
View Details
Translators, Level Shifters - 1727-6309-2-ND - DigiKey
Specs
Package Type SSOP; "48-BSSOP (0.295"", 7.50mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers