onsemi Logic - Logic - Translators, Level Shifters - MC10H124PG MC10H124PG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787671-MC10H124PG Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Family Name: MC10H124PG Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H841LZC; SY100H842LZI; SY100H841ZHTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787671-MC10H124PG Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Family Name: MC10H124PG Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H841LZC; SY100H842LZI; SY100H841ZHTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H124PG - 787671-MC10H124PG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H124PG
787671-MC10H124PG
Logic - Logic - Translators, Level Shifters - MC10H124PG 787671-MC10H124PG
Manufacturer: ON Semiconductor Win Source Part Number: 787671-MC10H124PG Series: 10H Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Family Name: MC10H124PG Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H841LZC; SY100H842LZI; SY100H841ZHTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 787671-MC10H124PG
Series: 10H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL
Output Signal: MECL
Family Name: MC10H124PG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): SY10H842ZHTR; SY10H841LZC; SY100H842LZI; SY100H841ZHTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787671-MC10H124PG
Product Name Logic - Logic - Translators, Level Shifters - MC10H124PG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store register - HEF4094BTT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
6 suppliers