onsemi Logic - Logic - Translators, Level Shifters - MC10H124MELG MC10H124MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207802-MC10H124MELG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-SOEIAJ
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207802-MC10H124MELG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H124MELG - 207802-MC10H124MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H124MELG
207802-MC10H124MELG
Logic - Logic - Translators, Level Shifters - MC10H124MELG 207802-MC10H124MELG
Manufacturer: ON Semiconductor Win Source Part Number: 207802-MC10H124MELG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 207802-MC10H124MELG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL
Output Signal: MECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207802-MC10H124MELG
Product Name Logic - Logic - Translators, Level Shifters - MC10H124MELG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - HEF4894BTT,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
4 suppliers