onsemi Logic - Logic - Translators, Level Shifters - MC10H124M MC10H124M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217252-MC10H124M Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Part Status: Obsolete(EOL) Family Name: MC10H124 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): SY10H351JC; SY10H352JCTR; SY10H351JCTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217252-MC10H124M Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Part Status: Obsolete(EOL) Family Name: MC10H124 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): SY10H351JC; SY10H352JCTR; SY10H351JCTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H124M - 1217252-MC10H124M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H124M
1217252-MC10H124M
Logic - Logic - Translators, Level Shifters - MC10H124M 1217252-MC10H124M
Manufacturer: ON Semiconductor Win Source Part Number: 1217252-MC10H124M Series: 10H Packaging: Tube Operating Temperature Range: 0°C ~ 75°C (TA) Package: 16-SOIC (0.209", 5.30mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Part Status: Obsolete(EOL) Family Name: MC10H124 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 16-SOEIAJ Alternative Parts (Cross-Reference): SY10H351JC; SY10H352JCTR; SY10H351JCTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217252-MC10H124M
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL
Output Signal: MECL
Part Status: Obsolete(EOL)
Family Name: MC10H124
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): SY10H351JC; SY10H352JCTR; SY10H351JCTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1217252-MC10H124M
Product Name Logic - Logic - Translators, Level Shifters - MC10H124M
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74LV4094DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
4 suppliers
Logic - Shift Registers - 74HC164D118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details