onsemi Logic - Logic - Translators, Level Shifters - MC10H124FNG MC10H124FNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022533-MC10H124FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Family Name: MC10H124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H841LZHTR; SY10H842LZH; SY10H842ZHTR; SY100H841LZC; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022533-MC10H124FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Family Name: MC10H124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H841LZHTR; SY10H842LZH; SY10H842ZHTR; SY100H841LZC; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10H124FNG - 022533-MC10H124FNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10H124FNG
022533-MC10H124FNG
Logic - Logic - Translators, Level Shifters - MC10H124FNG 022533-MC10H124FNG
Manufacturer: ON Semiconductor Win Source Part Number: 022533-MC10H124FNG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 4 Input Signal: TTL Output Signal: MECL Family Name: MC10H124 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C (TA) Case / Package: 20-PLCC (9x9) Alternative Parts (Cross-Reference): SY10H841LZHTR; SY10H842LZH; SY10H842ZHTR; SY100H841LZC; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Philippines, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022533-MC10H124FNG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 4
Input Signal: TTL
Output Signal: MECL
Family Name: MC10H124
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C (TA)
Case / Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): SY10H841LZHTR; SY10H842LZH; SY10H842ZHTR; SY100H841LZC;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 022533-MC10H124FNG
Product Name Logic - Logic - Translators, Level Shifters - MC10H124FNG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 5496J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
Logic Family TTL
View Details
4 suppliers
CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC4094DB,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
4 suppliers