TTL to ECL Translator, 4 Func, Complementary Output, ECL, PQCC20
IC TRNSLTR UNIDIRECTIONAL 20PLCC
QUAD TTL TO MECL TRANSLATOR, LCC-20; No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 20-PLCC (9x9)
| Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC10H124FNG | MC10H124FNG | 45J0874 | MC10H124FNG |
| Product Name | Logic - Translators, Level Shifters | Quad Ttl To Mecl Translator, Lcc-20; No. Of Inputs Onsemi | Translators, Level Shifters | |
| Logic Family | TTL; ECL | TTL; TTL | ||
| Package Type | LDCC20 | 20-LCC (J-Lead) | ||
| Features | RoHS | RoHS | RoHS | |
| Input Voltage | 4.75 to 5.25 volts |