onsemi No. Of Inputs Onsemi MC10H124FNG.

Description
No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes
Description
No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Onsemi - 14AC9608 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Onsemi
14AC9608
No. Of Inputs Onsemi 14AC9608
No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

No. of Inputs:4Inputs; Output Current:50mA; Propagation Delay:1.5ns; No. of Pins:20Pins; Logic Case Style:LCC; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Operating Temperature Min:0°C; Operating Temperature Max:75°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 14AC9608
Product Name No. Of Inputs Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1905982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details