onsemi Quad SMD 5V Logic IC MC10H124FNG

Description
Quad TTL to ECL Translator, 4-Bit, 5V, PLCC, Surface Mount Product overview: MC10H124FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H124FNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad TTL to ECL Translator, 4-Bit, 5V, PLCC, Surface Mount Product overview: MC10H124FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H124FNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad SMD 5V Logic IC
732-MC10H124FNG
Quad SMD 5V Logic IC 732-MC10H124FNG
Quad TTL to ECL Translator, 4-Bit, 5V, PLCC, Surface Mount Product overview: MC10H124FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H124FNG can be used for catalog matching and distributor lookup.

Quad TTL to ECL Translator, 4-Bit, 5V, PLCC, Surface Mount Product overview: MC10H124FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 5V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC10H124FNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC10H124FNG
Product Name Quad SMD 5V Logic IC
Gate Type Translator
Supply Voltage 5.25V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details