Manufacturer: ON Semiconductor
Win Source Part Number: 143017-MC10H123PG
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 4, 3, 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.6ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Triple ECL Bus Driver, NOR Gate, PDIP-16 Product overview: MC10H123PG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123PG can be used for catalog matching and distributor lookup.
IC GATE NOR 3CH 4/3/3-INP 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 143017-MC10H123PG | 705-MC10H123PG | MC10H123PG | MC10H123PG |
| Product Name | Logic - Logic - Gates and Inverters - MC10H123PG | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | Buffer/Driver; NOR; NOR GATE | NOR; NOR Gate | NOR |
| Supply Voltage | -4.94 V ~ -5.46 V | -5.46V | -4.94V ~ -5.46V | |
| Inputs | 4 | 4 | ||
| Propagation Delay | 1.6 ns | 1.6 ns | ||
| Low Level Output Current (Sink) | 50 mA |