onsemi DIP Logic IC MC10H123P

Description
10H SERIES, TRIPLE 1-BIT DRIVER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H123P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10H SERIES, TRIPLE 1-BIT DRIVER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H123P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Logic IC
705-MC10H123P
DIP Logic IC 705-MC10H123P
10H SERIES, TRIPLE 1-BIT DRIVER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H123P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123P can be used for catalog matching and distributor lookup.

10H SERIES, TRIPLE 1-BIT DRIVER, TRUE OUTPUT, PDIP16, PLASTIC, DIP-16 Product overview: MC10H123P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123P can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - MC10H123P - 1073008-MC10H123P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC10H123P
1073008-MC10H123P
Logic - Logic - Gates and Inverters - MC10H123P 1073008-MC10H123P
Manufacturer: ON Semiconductor Win Source Part Number: 1073008-MC10H123P Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 4, 3, 3 Current - Output High, Low: 50mA, 50mA Max Propagation Delay @ V, Max CL: 1.6ns @ -5.2V, Logic Level - Low: -1.48V Logic Level - High: -1.13V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073008-MC10H123P
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 4, 3, 3
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.6ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC10H123P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10H123P
Integrated Circuits (ICs) - Logic - Gates and Inverters MC10H123P
IC GATE NOR 3CH 4/3/3-INP 16DIP

IC GATE NOR 3CH 4/3/3-INP 16DIP

Supplier's Site
Logic - Gates and Inverters - MC10H123P - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H123P
Logic - Gates and Inverters MC10H123P
IC GATE NOR 3CH 4/3/3-INP 16DIP

IC GATE NOR 3CH 4/3/3-INP 16DIP

Supplier's Site Datasheet
Gates and Inverters - MC10H123P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H123P
Gates and Inverters MC10H123P
NOR Gate IC 3 Channel 16-PDIP

NOR Gate IC 3 Channel 16-PDIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC10H123P 1073008-MC10H123P MC10H123P MC10H123P MC10H123P
Product Name DIP Logic IC Logic - Logic - Gates and Inverters - MC10H123P Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NOR GATE NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage -5.46V -4.94 V ~ -5.46 V -1.13V (Low), -1.48V (High) -4.94V ~ -5.46V
Propagation Delay 1.6 ns 1.6 ns
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
IC Package Type Other; PDIP DIP; PDIP; Other; 16-PDIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 5454DM - 907368-5454DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers