onsemi Logic - Gates and Inverters MC10H123L

Description
IC GATE NOR 3CH 4/3/3-INP 16CDIP
Datasheet
Description
IC GATE NOR 3CH 4/3/3-INP 16CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - MC10H123L - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC10H123L
Logic - Gates and Inverters MC10H123L
IC GATE NOR 3CH 4/3/3-INP 16CDIP

IC GATE NOR 3CH 4/3/3-INP 16CDIP

Supplier's Site Datasheet
Gates and Inverters - MC10H123L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC10H123L
Gates and Inverters MC10H123L
NOR Gate IC 3 Channel 16-CDIP

NOR Gate IC 3 Channel 16-CDIP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number MC10H123L MC10H123L
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Supply Voltage -1.13V (Low), -1.48V (High) -4.94V ~ -5.46V
Low Level Output Current (Sink) 50 mA
High Level Output Current (Source) 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S40DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 74AHCT86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details