IC GATE NOR 3CH 4/3/3-INP 20PLCC
IC GATE NOR 3CH 4/3/3-INP 20PLCC
NOR Gate IC 3 Channel 20-PLCC (9x9)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H123FNR2 | MC10H123FNR2 | MC10H123FNR2 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | -1.13V (Low), -1.48V (High) | -4.94V ~ -5.46V | |
| Low Level Output Current (Sink) | 50 mA | ||
| High Level Output Current (Source) | 50 mA |