Triple ECL Bus Driver, NOR Gate, PLCC, Surface Mount Product overview: MC10H123FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123FNG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 787670-MC10H123FNG
Series: 10H
Packaging: Tube
Operating Temperature Range: 0°C ~ 75°C
Package: 20-LCC (J-Lead)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 4, 3, 3
Current - Output High, Low: 50mA, 50mA
Operating Supply Voltage: -4.94 V ~ -5.46 V
Max Propagation Delay @ V, Max CL: 1.6ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Family Name: MC10H123
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PLCC (9x9)
Alternative Parts (Cross-Reference): MC10123FN; MC10H123FNR2; MC10H123FN; MC10H123P;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC GATE NOR 3CH 4/3/3-INP 20PLCC
NOR Gate IC 3 Channel 20-PLCC (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H123FNG | 787670-MC10H123FNG | MC10H123FNG | MC10H123FNG |
| Product Name | SMD Logic IC | Logic - Logic - Gates and Inverters - MC10H123FNG | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer/Driver; NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate |
| Supply Voltage | -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | |
| Propagation Delay | 1.6 ns | 1.6 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | |
| IC Package Type | Other; PLCC | Other; 20-LCC (J-Lead) |