Triple 1-Bit Driver, NOR Gate, ECL, PLCC, Surface Mount Product overview: MC10H123FN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H123FN can be used for catalog matching and distributor lookup.
NOR Gate IC 3 Channel 20-PLCC (9x9)
IC GATE NOR 3CH 4/3/3-INP 20PLCC
IC GATE NOR 3CH 4/3/3-INP 20PLCC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H123FN | MC10H123FN | MC10H123FN | MC10H123FN |
| Product Name | SMD Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Buffer/Driver; NOR; NOR GATE | NOR; NOR Gate | NOR | NOR; NOR Gate |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94V ~ -5.46V | |
| Inputs | 3 | 4 | ||
| Propagation Delay | 1.6 ns | 1.6 ns |