onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H121PG

Description
OR-AND/OR-AND-Invert Gate, 10H Series, 1-Func, 11-Input, ECL, PDIP16
Request a Quote Datasheet
Description
OR-AND/OR-AND-Invert Gate, 10H Series, 1-Func, 11-Input, ECL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10H121PG - Rochester Electronics
Newburyport, MA, United States
OR-AND/OR-AND-Invert Gate, 10H Series, 1-Func, 11-Input, ECL, PDIP16

OR-AND/OR-AND-Invert Gate, 10H Series, 1-Func, 11-Input, ECL, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H121PG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H121PG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H121PG
IC GATE OR/AND 4WIDE 16-DIP

IC GATE OR/AND 4WIDE 16-DIP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10H121PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H121PG
Gates and Inverters - Multi-Function, Configurable MC10H121PG
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-PDIP

AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number MC10H121PG MC10H121PG MC10H121PG
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; OR NOT; AND AND; OR; AND/OR/INVERT Gate
Logic Family ECL
IC Package Type DIP; Other; DIP16 DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details