AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-SOEIAJ
OR-AND/OR-AND-Invert
10H SERIES, 11-INPUT OR-AND/OR-AND-INVERT
Manufacturer: ON Semiconductor
Win Source Part Number: 119166-MC10H121M
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Single-Ended
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-SOEIAJ
IC GATE OR/AND 4WIDE 16-SOEIAJ
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H121M-ND | MC10H121M | 770-MC10H121M | 119166-MC10H121M | MC10H121M | MC10H121M |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H121M | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; OR | NOT; AND; OR | OR; OR GATE | NOT; AND; OR; AND/OR/INVERT Gate | AND; OR; AND/OR/INVERT Gate | NOT; AND |
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 4 | 4 | 4 | 4 | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |