4-WIDE OR-AND / OR-AND GATE | IC GATE OR/AND 4WIDE 16-CDIP Product overview: MC10H121L from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H121L can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217246-MC10H121L
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Single-Ended
Categories: Integrated Circuits
Supplier Device Package: 16-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-CDIP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 10H121
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
IC GATE OR/AND 4WIDE 16-CDIP
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 16-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10H121L | 1217246-MC10H121L | MC10H121L | MC10H121L |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H121L | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR | NOT; AND; OR; AND/OR/INVERT Gate | NOT; OR | AND; OR; AND/OR/INVERT Gate |
| Inputs | 4 | 4 | 4 | 4 |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |