OR-AND/OR-AND-Invert
10H SERIES, 11-INPUT OR-AND/OR-AND-INVERT
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 20-PLCC (9x9)
Manufacturer: ON Semiconductor
Win Source Part Number: 124601-MC10H121FNR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Single-Ended
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 20-PLCC (9x9)
IC OR/AND INVERTER GATE 20PLCC
IC OR/AND INVERTER GATE 20PLCC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H121FNR2 | 770-MC10H121FNR2 | MC10H121FNR2-ND | 124601-MC10H121FNR2 | MC10H121FNR2 | MC10H121FNR2 | MC10H121FNR2 |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H121FNR2 | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; OR | OR; OR GATE | NOT; AND; OR | NOT; AND; OR; AND/OR/INVERT Gate | AND; OR; AND/OR/INVERT Gate | NOT; OR | NOT; AND |
| Logic Family | ECL | ||||||
| IC Package Type | Other; LDCC20 | Other; LCC | Other; 20-LCC (J-Lead) | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | ||
| Supply Voltage | -5.46V | ||||||
| Inputs | 4 | 4 | 4 | 4 | 4 |