Manufacturer: ON Semiconductor
Win Source Part Number: 123496-MC10H121FN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Single-Ended
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
10H SERIES, 11-INPUT OR-AND/OR-AND-INVERT
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 20-PLCC (9x9)
AND/OR/INVERT Gate Configurable 1 Circuit 4 Input 20-PLCC (9x9)
IC OR/AND INVERTER GATE 20PLCC
IC OR/AND INVERTER GATE 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 123496-MC10H121FN | 770-MC10H121FN | MC10H121FN-ND | MC10H121FN | MC10H121FN | MC10H121FN |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H121FN | Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; OR; AND/OR/INVERT Gate | OR; OR GATE | NOT; AND; OR | AND; OR; AND/OR/INVERT Gate | NOT; OR | NOT; AND |
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 4 | 4 | 4 | 4 | 4 | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| IC Package Type | PLCC; Other; 20-PLCC (9x9) | Other; LCC | Other; 20-LCC (J-Lead) | Other; 20-LCC (J-Lead) |