onsemi Dual Logic IC MC10H117MEL

Description
IC GATE OR/AND DUAL ECL 16SOEIAJ Product overview: MC10H117MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H117MEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR/AND DUAL ECL 16SOEIAJ Product overview: MC10H117MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H117MEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 770-MC10H117MEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-MC10H117MEL
Dual Logic IC 770-MC10H117MEL
IC GATE OR/AND DUAL ECL 16SOEIAJ Product overview: MC10H117MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H117MEL can be used for catalog matching and distributor lookup.

IC GATE OR/AND DUAL ECL 16SOEIAJ Product overview: MC10H117MEL from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H117MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117MEL - 118470-MC10H117MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117MEL
118470-MC10H117MEL
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117MEL 118470-MC10H117MEL
Manufacturer: ON Semiconductor Win Source Part Number: 118470-MC10H117MEL Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 118470-MC10H117MEL
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10H117MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H117MEL
Gates and Inverters - Multi-Function, Configurable MC10H117MEL
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ

OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10H117MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10H117MEL
Logic - Gates and Inverters - Multi-Function, Configurable MC10H117MEL
IC GATE OR/AND DUAL ECL 16SOEIAJ

IC GATE OR/AND DUAL ECL 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-MC10H117MEL 118470-MC10H117MEL MC10H117MEL MC10H117MEL
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117MEL Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR; AND/OR/INVERT Gate AND; OR; OR/AND, OR/AND/INVERT Gate NOT; OR
Inputs 8 8 8 8
Operating Temperature 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
IC Package Type Other; Reel - TR Other; 16-SOEIAJ SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details