onsemi Gates and Inverters - Multi-Function, Configurable MC10H117M

Description
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
Request a Quote Datasheet
Description
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC10H117M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC10H117M-ND
Gates and Inverters - Multi-Function, Configurable MC10H117M-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ

Buy Now Datasheet
 - MC10H117M - Rochester Electronics
Newburyport, MA, United States
OR-AND/OR-AND-Invert Gate, 10H Series, 2-Func, 5-Input, ECL, PDSO16

OR-AND/OR-AND-Invert Gate, 10H Series, 2-Func, 5-Input, ECL, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
770-MC10H117M
Dual Logic IC 770-MC10H117M
10H SERIES, DUAL 5-INPUT OR-AND/OR-AND-INVERT GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H117M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H117M can be used for catalog matching and distributor lookup.

10H SERIES, DUAL 5-INPUT OR-AND/OR-AND-INVERT GATE, PDSO16, EIAJ, SO-16 Product overview: MC10H117M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H117M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117M - 127462-MC10H117M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117M
127462-MC10H117M
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117M 127462-MC10H117M
Manufacturer: ON Semiconductor Win Source Part Number: 127462-MC10H117M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ

Manufacturer: ON Semiconductor
Win Source Part Number: 127462-MC10H117M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10H117M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10H117M
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10H117M
IC GATE OR/AND DUAL ECL 16SOEIAJ

IC GATE OR/AND DUAL ECL 16SOEIAJ

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10H117M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10H117M
Gates and Inverters - Multi-Function, Configurable MC10H117M
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ

OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10H117M-ND MC10H117M 770-MC10H117M 127462-MC10H117M MC10H117M MC10H117M
Product Name Gates and Inverters - Multi-Function, Configurable Dual Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117M Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR NOT; AND; OR OR; OR GATE NOT; AND; OR; AND/OR/INVERT Gate NOT AND; OR; OR/AND, OR/AND/INVERT Gate
Output Type Differential Differential Differential Differential
Inputs 8 8 8 8
Operating Temperature 0 to 75 C (32 to 167 F) 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details