Manufacturer: ON Semiconductor
Win Source Part Number: 044341-MC10H117L
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
OR-AND/OR-AND-Invert
10H SERIES, DUAL 5-INPUT OR-AND/OR-AND-INVERT
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-CDIP
OR/AND, OR/AND/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 16-CDIP
IC GATE OR/AND DUAL ECL 16-CDIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 044341-MC10H117L | MC10H117L | 770-MC10H117L | MC10H117L-ND | MC10H117L | MC10H117L |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H117L | Dual DIP Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; OR; AND/OR/INVERT Gate | NOT; AND; OR | OR; OR GATE | NOT; OR | AND; OR; OR/AND, OR/AND/INVERT Gate | NOT |
| Output Type | Differential | Differential | Differential | Differential | ||
| Logic Family | ECL | ECL | ||||
| Inputs | 8 | 8 | 8 | 8 |