onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR2G MC10H116DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073003-MC10H116DR2G Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073003-MC10H116DR2G Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR2G - 1073003-MC10H116DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR2G
1073003-MC10H116DR2G
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR2G 1073003-MC10H116DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1073003-MC10H116DR2G Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073003-MC10H116DR2G
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.94 V to 5.46 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - MC10H116DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MC10H116DR2G
Drivers, Receivers, Transceivers MC10H116DR2G
0/3 Receiver 16-SOIC

0/3 Receiver 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1073003-MC10H116DR2G MC10H116DR2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR2G Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details