onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR MC10H116DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044338-MC10H116DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044338-MC10H116DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR - 044338-MC10H116DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR
044338-MC10H116DR
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR 044338-MC10H116DR
Manufacturer: ON Semiconductor Win Source Part Number: 044338-MC10H116DR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044338-MC10H116DR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.94 V to 5.46 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 044338-MC10H116DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10H116DR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details